web counter

Analog Devices Inc. AD9739A-FMC-EBZANALOG DEVICES AD9739A-FMC-EBZ AD9739, DAC, FMC, EVAL BOARD

Analog Devices Inc. AD9739A-FMC-EBZ Reference Design 3
Analog Devices Inc. AD9739A-FMC-EBZ Reference Design 1
Analog Devices Inc. AD9739A-FMC-EBZ Reference Design 2
Analog Devices Inc. AD9739A-FMC-EBZ Reference Design 3
Analog Devices Inc. AD9739A-FMC-EBZ Reference Design 1
Analog Devices Inc. AD9739A-FMC-EBZ Reference Design 1
Analog Devices Inc. AD9739A-FMC-EBZ Reference Design 2
Analog Devices Inc. AD9739A-FMC-EBZ Reference Design 3

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementMilitary and AerospaceAutomatic Test EquipmentMilitary and Avionics ImagingRadar SystemCommunications and TelecomInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices AD9739A-FMC-EBZ Evaluation Board is a single-channel, 14-bit, 2.5 GSPS RF Digital to Analog Converter (DAC) designed for instrumentation and measurement applications. It features a high-speed, low-noise, low-distortion, and low-power design, making it ideal for a wide range of applications. The board includes a wide range of features, including a wideband input, a wideband output, a low-noise power supply, and a wide range of control and monitoring functions. The board also includes a comprehensive set of software tools for programming and controlling the DAC. The AD9739A-FMC-EBZ Evaluation Board is an ideal solution for applications requiring high-performance, low-power, and low-cost DACs.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    TxDAC®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    AD9739
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI, USB
  • Power Dissipation
    960mW
  • Number of Bits
    14
  • Min Input Voltage
    1.15V
  • Max Input Voltage
    1.25V
  • Utilized IC / Part
    AD9739A
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Resolution
    1.75 B
  • Sampling Rate
    2.5 Gsps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2.5G
  • Number of DAC Channels
    1
  • DAC Type
    Current
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADF4350BCPZ - PLL, Frequency Synthesis, 4.4GHz, 3V to 3.6V Supply, LFCSP-3210RFQ
Analog Devices Inc.ANALOG DEVICES - ADG3308BRUZ - Voltage Level Translator, Bidirectional, 8 Input, 6 ns, 60 Mbps, 1.15 V to 5.5 V, TSSOP-2010RFQ
Microchip TechnologyIC MCU 8BIT 16KB FLASH 28QFN4RFQ
Analog Devices Inc.DAC 1-CH 14-bit 160-Pin CSP-BGA T/R5000BUY
Analog Devices Inc.IC DAC 14BIT 2.5GSPS RF 160BGA118RFQ
Analog Devices Inc.Level Translator 20-Pin TSSOP T/R2150RFQ
Analog Devices Inc.IC SYNTH PLL VCO FN/IN 32LFCSP5RFQ
Analog Devices Inc.IC SYNTH PLL VCO FN/IN 32LFCSP5077BUY
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20TSSOP875BUY