web counter

Analog Devices Inc. AD9747-DPG2-EBZAnalog Devices AD9747-DPG2-EBZ,

Analog Devices Inc. AD9747-DPG2-EBZ Reference Design 1
Analog Devices Inc. AD9747-DPG2-EBZ Reference Design 1
Analog Devices Inc. AD9747-DPG2-EBZ Reference Design 1
Analog Devices Inc. AD9747-DPG2-EBZ Reference Design 1

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Instrumentation and MeasurementUltra Wide-BandPoint to Point RadioWireless InfrastructurePortable Instrumentation

ECAD Model:

Description

The Analog Devices AD9747-DPG2-EBZ Evaluation Board is designed to evaluate the performance of the AD9747 Dual, 16-bit, 250 MSPS Digital to Analog Converter. This board is ideal for instrumentation and measurement applications, providing a platform for testing and evaluating the performance of the AD9747. The board features a wide range of features, including a high-speed differential clock input, a low-noise power supply, and a wide range of output connectors. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. The AD9747-DPG2-EBZ Evaluation Board is an ideal solution for instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    TxDAC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Power Dissipation
    355mW
  • Number of Bits
    16
  • Min Input Voltage
    1.15V
  • Max Input Voltage
    1.3V
  • Utilized IC / Part
    AD9747
  • Supplied Contents
    Board(s), Cable(s)
  • Data Interface
    Serial, Parallel
  • Resolution
    2 B
  • Sampling Rate
    250 Msps
  • Sampling Rate (Per Second)
    250M
  • Conversion Rate
    250 Msps
  • Number of DAC Channels
    2
  • DAC Type
    Current
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DAC 2CH 16BIT 250MSPS 72LFCSP500RFQ
Analog Devices Inc.Clock Generator 64-Pin LFCSP EP Tray0RFQ
Abracon LLCCRYSTAL 20.0000MHZ 10PF SMD14650RFQ
Microchip TechnologyIC MCU 8BIT 32KB FLASH 44QFN1RFQ
Texas InstrumentsIC BUFFER NON-INVERT 5.5V US83297RFQ
ON SemiconductorIC BUFFER SCHM TRIG ULP SC7056000RFQ
Abracon LLCABRACON - ASV-50.000MHZ-EJ-T - Oscillator, 50 MHz, 20 ppm, SMD, 7mm x 5mm, 3.3 V, ASV Series16350BUY