Analog Devices Inc. AD9783-DPG2-EBZBOARD EVAL FOR AD9783
Description
The Analog Devices AD9783-DPG2-EBZ Evaluation Board is a versatile tool for evaluating the performance of the AD9783 Dual, 16-bit, 600 MSPS LVDS Interface Digital to Analog Converter. This board is designed to provide a complete platform for evaluating the performance of the AD9783 in instrumentation and measurement applications. It features a wide range of features, including a high-speed LVDS interface, a wide input voltage range, and a low power consumption. The board also includes a variety of test points and connectors for easy connection to external test equipment. The AD9783-DPG2-EBZ Evaluation Board is an ideal solution for evaluating the performance of the AD9783 in instrumentation and measurement applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- MountPCB
- Package / Case600
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD9783
- Operating Supply Voltage5V
- InterfaceSerial, USB
- Power Dissipation462.3mW
- Number of Bits16
- Min Input Voltage1.2V
- Max Input Voltage1.2V
- Utilized IC / PartAD9783
- Supplied ContentsBoard(s), Cable(s)
- Data InterfaceSerial
- Resolution2 B
- Sampling Rate500 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)600M
- Number of Converters2
- Conversion Rate600 Msps
- Number of DAC Channels2
- DAC TypeCurrent
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | ON SEMICONDUCTOR - A5191HRTLG-XTD. - HART MODEM, 1200bps, LQFP-32 | 20 | RFQ | |
| ON Semiconductor | TLV431BSN1T1G; Adjustable Shunt Voltage Reference 1.24 - 16V; /-0.5%; 3-Pin SOT-23 | 2586 | RFQ | |
| ON Semiconductor | IC HART MODEM CMOS 32LQFP | 1 | RFQ | |
| ON Semiconductor | IC HART MODEM CMOS 32QFN | 72 | BUY | |
| ON Semiconductor | IC VREF SHUNT ADJ 5TSOP | 100 | RFQ |


Product
Brand
Articles
Tools