web counter

Analog Devices, Inc. AD9785-EBZ

Analog Devices, Inc. AD9785-EBZ Reference Design 6
Analog Devices, Inc. AD9785-EBZ Reference Design 1
Analog Devices, Inc. AD9785-EBZ Reference Design 2
Analog Devices, Inc. AD9785-EBZ Reference Design 3
Analog Devices, Inc. AD9785-EBZ Reference Design 4
Analog Devices, Inc. AD9785-EBZ Reference Design 5
Analog Devices, Inc. AD9785-EBZ Reference Design 6
Analog Devices, Inc. AD9785-EBZ Reference Design 1
Analog Devices, Inc. AD9785-EBZ Reference Design 1
Analog Devices, Inc. AD9785-EBZ Reference Design 2
Analog Devices, Inc. AD9785-EBZ Reference Design 3
Analog Devices, Inc. AD9785-EBZ Reference Design 4
Analog Devices, Inc. AD9785-EBZ Reference Design 5
Analog Devices, Inc. AD9785-EBZ Reference Design 6

Applications:

Data Conversion >

Digital to Analog Conversion

End Products:

Communications and TelecomPoint to Point RadioWirelessTelecom InfrastructureCommunications and Telecom

ECAD Model:

Description

The Analog Devices AD9785-EBZ Evaluation Board is a versatile platform for evaluating the AD9785, a 12-bit, 0.18 um CMOS process analog-to-digital converter. It operates from a single 1.8 V to 3.3 V supply and is ideal for communications and telecom applications. The board features a wide range of features, including a low-noise, low-power design, a wide input range, and a high-speed serial interface. It also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to provide a comprehensive evaluation of the AD9785 and its performance in a variety of applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • Automotive
    No
  • PPAP
    No
  • RoHS
    Compliant
  • Part Status
    Unconfirmed
  • Evaluation Kit
    Yes
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices Inc.ANALOG DEVICES - AD8041ARZ - Operational Amplifier, Single, 1 Amplifier, 160 MHz, 160 V/µs, 3V to 12V, SOIC, 8 Pins41RFQ
Analog Devices Inc.IC OPAMP VFB 170MHZ RRO 8SOIC50RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk R-R O/P ±6V/12V 8-Pin SOIC N T/R5000RFQ
Analog Devices Inc.ANALOG DEVICES AD8041ANZOperational Amplifier, Single, 170 MHz, 1 Amplifier, 170 V/s, 3V to 12V, DIP, 8 Pins80RFQ