Analog Devices, Inc. AD9787-EBZ
Description
The Analog Devices AD9787-EBZ Evaluation Board is a versatile platform for evaluating the performance of the AD9787, a 14-bit, 0.18 um CMOS Communications and Telecom IC. The board is designed to operate from a single 1.8 V to 3.3 V supply and features a wide range of features, including a low-noise, low-power, high-speed, low-distortion, and low-jitter design. The board also includes a wide range of analog and digital interfaces, including a differential input, a differential output, and a single-ended output. The board also includes a wide range of test points and connectors for easy evaluation and debugging. The AD9787-EBZ Evaluation Board is an ideal platform for evaluating the performance of the AD9787 IC.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- EU RoHSCompliant
- ECCN (US)EAR99
- AutomotiveNo
- PPAPNo
- RoHSCompliant
- Part StatusUnconfirmed
- Evaluation KitYes
- Radiation HardeningNo
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices | RF Amp Single DIFF Amp 5.5V 10-Pin MSOP T/R | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8351ARMZ - Amplificateur RF, gain de 26 dB, 10 MHz à 2,2 GHz, 3 V à 5,5 V, 320 mW, MSOP-10 | 9 | RFQ | |
| Texas Instruments | IC FF D-TYPE DUAL 8BIT 48TSSOP | 2789 | BUY | |
| Analog Devices Inc. | RF Amp Chip Single GP 5.5V 10-Pin MSOP T/R | 4 | BUY |


Product
Brand
Articles
Tools