web counter

Analog Devices Inc. ADCLK854/PCBZANALOG DEVICES ADCLK854/PCBZEVALUATION KIT FOR 1.8V 6VVDS/12 CMOS CL

Analog Devices Inc. ADCLK854/PCBZ Reference Design 3
Analog Devices Inc. ADCLK854/PCBZ Reference Design 1
Analog Devices Inc. ADCLK854/PCBZ Reference Design 2
Analog Devices Inc. ADCLK854/PCBZ Reference Design 3
Analog Devices Inc. ADCLK854/PCBZ Reference Design 1
Analog Devices Inc. ADCLK854/PCBZ Reference Design 1
Analog Devices Inc. ADCLK854/PCBZ Reference Design 2
Analog Devices Inc. ADCLK854/PCBZ Reference Design 3

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomMedical ImagingLevel Translation SystemWireless CommunicationsClock Management and DistributionWired Networking

ECAD Model:

Description

The Analog Devices ADCLK854-PCBZ, ADCLK854/PCBZ, Evaluation Board for ADCLK954 Clock Fanout Buffer is a communications and telecom clock solution designed to provide a reliable and accurate clock signal for a variety of applications. The board features a low-jitter, low-skew clock fanout buffer with four differential outputs and one single-ended output. It is capable of providing up to four independent clock outputs with a frequency range of up to 800 MHz. The board also includes a power supply, a USB interface, and a graphical user interface for easy configuration. The ADCLK854-PCBZ is ideal for applications such as telecom, networking, and data communications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    1.2GHz
  • Base Part Number
    ADCLK854
  • Function
    Clock Buffer/Driver/Receiver/Translator
  • Operating Supply Voltage
    1.8V
  • Utilized IC / Part
    ADCLK854
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Inputs, 12 Outputs
  • Embedded
    No
  • Secondary Attributes
    CMOS, LVDS Outputs
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSP Amp Variable Gain Amp Single 5.5V 14-Pin TSSOP T/R5500RFQ
Analog Devices Inc.ANALOG DEVICES AD8367ARUZ.. IC, DETECTOR70RFQ
Analog Devices Inc.SP Amp Variable Gain Amp Single 5.5V 14-Pin TSSOP T/R3RFQ