web counter

Analog Devices Inc. ADCLK944/PCBZEvaluation Board For SiGe Clock Fanout Buffer,Operating Frequency 7.0 GHz,On-Chip Input Terminations

Analog Devices Inc. ADCLK944/PCBZ Reference Design 3
Analog Devices Inc. ADCLK944/PCBZ Reference Design 1
Analog Devices Inc. ADCLK944/PCBZ Reference Design 2
Analog Devices Inc. ADCLK944/PCBZ Reference Design 3
Analog Devices Inc. ADCLK944/PCBZ Reference Design 1
Analog Devices Inc. ADCLK944/PCBZ Reference Design 1
Analog Devices Inc. ADCLK944/PCBZ Reference Design 2
Analog Devices Inc. ADCLK944/PCBZ Reference Design 3

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomMedical ImagingLevel Translation SystemWireless CommunicationsClock Management and DistributionWired Networking

ECAD Model:

Description

The Analog Devices ADCLK944-PCBZ, ADCLK944/PCBZ, Evaluation Board for ADCLK954 Clock Fanout Buffer is a versatile evaluation board designed to evaluate the performance of the ADCLK954 Clock Fanout Buffer. This board is ideal for use in communications and telecom applications, providing a reliable and accurate way to evaluate the performance of the ADCLK954 Clock Fanout Buffer. The board features a wide range of features, including a high-speed clock fanout buffer, a low-jitter clock generator, and a wide range of test points for easy evaluation. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and evaluation of the ADCLK954 Clock Fanout Buffer. The board is also designed to be compatible with a wide range of industry-standard test equipment, making it an ideal choice for communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    7GHz
  • Base Part Number
    ADCLK944
  • Function
    Clock Buffer
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    ADCLK944
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Differential Inputs
  • Secondary Attributes
    Differential Output
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.SP Amp Variable Gain Amp Quad 5.5V 64-Pin LFCSP EP T/R3000BUY
Analog Devices Inc.IC AMP VGA QUAD 64LFCSP40BUY
Analog Devices Inc.SP Amp Variable Gain Amp Quad 5.5V 64-Pin LFCSP EP T/R20BUY