Analog Devices Inc. ADCLK948/PCBZANALOG DEVICES ADCLK948/PCBZ8 OUTPUT LVPECL CLOCK FANOUT BUFFER
Description
The Analog Devices ADCLK948-PCBZ, ADCLK948/PCBZ, Evaluation Board is a communications and telecom clock fanout buffer based on the ADCLK948 Clock Fanout Buffer. It is designed to provide a low-cost, easy-to-use platform for evaluating the performance of the ADCLK948 Clock Fanout Buffer. The board features a wide range of features, including a wide range of input frequencies, adjustable output drive strength, and adjustable output skew. It also includes a variety of test points for monitoring the performance of the device. The board is ideal for use in communications and telecom applications, providing a reliable and cost-effective solution for clock fanout buffer evaluation.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- SeriesSiGe
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency4.8GHz
- Base Part NumberADCLK948
- FunctionClock Buffer/Driver/Receiver/Translator
- Operating Supply Voltage3.3V
- Utilized IC / PartADCLK948
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 Selectable Inputs, 8 Outputs
- Secondary AttributesLVPECL Output Logic
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Murata Electronics | MURATA - BNX016-01 - Power Line Filter, 25 V, EMI, RFI, 15 A, Through Hole | 3391 | RFQ | |
| Analog Devices Inc. | ADC Single Pipelined 80Msps 16-bit Parallel/Serial (3-Wire, SPI)/LVDS 48-Pin LFCSP EP | 2 | RFQ |


Product
Brand
Articles
Tools