web counter

Analog Devices Inc. ADCLK950/PCBZANALOG DEVICES ADCLK950/PCBZ2/10 HIGH PERFORMANE LVPECL CLOCK BUFFER

Analog Devices Inc. ADCLK950/PCBZ Reference Design 3
Analog Devices Inc. ADCLK950/PCBZ Reference Design 1
Analog Devices Inc. ADCLK950/PCBZ Reference Design 2
Analog Devices Inc. ADCLK950/PCBZ Reference Design 3
Analog Devices Inc. ADCLK950/PCBZ Reference Design 1
Analog Devices Inc. ADCLK950/PCBZ Reference Design 1
Analog Devices Inc. ADCLK950/PCBZ Reference Design 2
Analog Devices Inc. ADCLK950/PCBZ Reference Design 3

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomMedical ImagingLevel Translation SystemWireless CommunicationsClock Management and DistributionWired Networking

ECAD Model:

Description

The Analog Devices ADCLK950-PCBZ Evaluation Board is a versatile clock fanout buffer designed for communications and telecom clock solutions. It is capable of providing up to nine low-skew outputs from a single input clock source. The board features a wide range of input frequencies, from 1 MHz to 800 MHz, and can be used to generate multiple clock frequencies from a single source. It also features adjustable output drive strength and output skew, allowing for precise control of the clock signals. The board is designed to be used with the ADCLK950 Clock Fanout Buffer, and is ideal for applications such as telecom and datacom systems, wireless base stations, and other high-speed clock distribution systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Series
    SiGe
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    4.8GHz
  • Base Part Number
    ADCLK950
  • Function
    Clock Buffer/Driver/Receiver/Translator
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    ADCLK950
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    2 Selectable Inputs, 10 Outputs
  • Secondary Attributes
    LVPECL Output Logic
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSP Amp DIFF AMP Single 11V 8-Pin SOIC N T/R0RFQ