Analog Devices Inc. ADCLK954/PCBZANALOG DEVICES ADCLK954/PCBZ2:12 ECL CLOCK FANOUT BUFFER
Description
The Analog Devices ADCLK954-PCBZ, ADCLK954/PCBZ, Evaluation Board for ADCLK954 Clock Fanout Buffer is a versatile and reliable solution for communications and telecom applications. This evaluation board is designed to evaluate the performance of the ADCLK954 Clock Fanout Buffer, a low-power, high-performance clock fanout buffer. The board features a wide range of features, including a wide operating temperature range, low power consumption, and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is ideal for applications such as clock distribution, clock synchronization, and clock fanout in communications and telecom systems.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins40
- PackagingBulk
- SeriesSiGe
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- Frequency4.8GHz
- Base Part NumberADCLK954
- FunctionClock Buffer/Driver/Receiver/Translator
- Operating Supply Voltage3.3V
- Utilized IC / PartADCLK954
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary Attributes2 Inputs, 12 Outputs
- EmbeddedNo
- Secondary AttributesLVPECL Output Logic
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Op Amp Single Volt Fdbk ±6V 8-Pin PDIP N Tube | 24474 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 1 CIRCUIT 8SOIC | 1000 | RFQ | |
| Analog Devices Inc. | High Speed Operational Amplifiers 250MHz Gen Purp VTG Feedback | 3000 | RFQ | |
| Analog Devices Inc. | IC ADC 12BIT PIPELINED 28SOIC | 5 | BUY |


Product
Brand
Articles
Tools