Analog Devices Inc. ADP121CB-1.5-EVALZANALOG DEVICES ADP121CB-1.5-EVALZ150MA WLCSP 1.5V OUTPUT EVAL BOARD
Description
The Analog Devices ADP121CB-1.5-EVALZ Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the ADP121 Linear Regulator. This board is designed for use in consumer electronics applications, and features a wide input voltage range of 2.7V to 5.5V, and a low quiescent current of only 1.5µA. The board also includes a wide range of features, such as adjustable output voltage, adjustable current limit, and thermal shutdown protection. With its simple design and easy-to-use interface, the ADP121CB-1.5-EVALZ Evaluation Board is an ideal choice for evaluating the performance of the ADP121 Linear Regulator in consumer electronics applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberADP121
- Max Output Current150mA
- Operating Supply Current40μA
- Nominal Supply Current40μA
- Max Supply Current40μA
- Max Output Voltage3.3V
- Voltage - Output1.5V
- Min Input Voltage2.3V
- Max Input Voltage5.5V
- Utilized IC / PartADP121
- Supplied ContentsBoard(s)
- Min Output Voltage2.2V
- Evaluation KitYes
- Power Supply Rejection Ratio (PSRR)60dB
- Regulator TypePositive Fixed
- Board TypeFully Populated
- Channels per IC1 - Single
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG BUCK ADJ 10A SYNC 32MLF | 680 | RFQ |


Product
Brand
Articles
Tools