web counter

Analog Devices Inc. ADP121CB-1.8-EVALZAnalog Devices ADP121CB-1.8-EVALZ

Analog Devices Inc. ADP121CB-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP121CB-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP121CB-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP121CB-1.8-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortablePortable AudioSmart PhoneCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices ADP121CB-1.8-EVALZ Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the ADP121 Linear Regulator. This board is designed for use in consumer electronics applications, and features a wide input voltage range of 2.7V to 5.5V, adjustable output voltage from 0.8V to 1.8V, and a maximum output current of 1.5A. The board also includes a power-on reset circuit, thermal shutdown protection, and a low-noise, low-dropout linear regulator. The board is designed to provide a reliable and efficient power solution for a variety of consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    5
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP121
  • Max Output Current
    150mA
  • Operating Supply Current
    40μA
  • Nominal Supply Current
    40μA
  • Max Supply Current
    40μA
  • Max Output Voltage
    3.3V
  • Voltage - Output
    1.8V
  • Min Input Voltage
    2.3V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP121
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    2.2V
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    60dB
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP MCP1662T-E/OTLed Driver, 1 Output, Boost (Step Up), 2.4V-5.5V in, 500kHz switch, 32V/200mA out, SOT-23-55000BUY