web counter

Analog Devices Inc. ADP121CB-3.0-EVALZAnalog Devices ADP121CB-3.0-EVALZ

Analog Devices Inc. ADP121CB-3.0-EVALZ Reference Design 1
Analog Devices Inc. ADP121CB-3.0-EVALZ Reference Design 1
Analog Devices Inc. ADP121CB-3.0-EVALZ Reference Design 1
Analog Devices Inc. ADP121CB-3.0-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsPortablePortable AudioSmart PhoneCellular PhoneDigital Camera

ECAD Model:

Description

The Analog Devices ADP121CB-3.0-EVALZ Evaluation Board is a versatile and easy-to-use platform for evaluating the performance of the ADP121 Linear Regulator. This board is designed for use in consumer electronics applications, such as mobile phones, tablets, and other portable devices. It features a wide input voltage range of 2.7V to 5.5V, and a low quiescent current of only 1.2mA. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. The ADP121CB-3.0-EVALZ Evaluation Board is an ideal solution for evaluating the performance of the ADP121 Linear Regulator in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    5
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP121
  • Max Output Current
    150mA
  • Operating Supply Current
    40μA
  • Nominal Supply Current
    40μA
  • Max Supply Current
    40μA
  • Max Output Voltage
    3.3V
  • Voltage - Output
    3V
  • Min Input Voltage
    2.3V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP121
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    2.2V
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    60dB
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining