web counter

Analog Devices Inc. ADP1607-001-EVALZANALOG DEVICES ADP1607-001-EVALZEVAL BOARD PWM MODE ONLY

Analog Devices Inc. ADP1607-001-EVALZ Reference Design 2
Analog Devices Inc. ADP1607-001-EVALZ Reference Design 1
Analog Devices Inc. ADP1607-001-EVALZ Reference Design 2
Analog Devices Inc. ADP1607-001-EVALZ Reference Design 1
Analog Devices Inc. ADP1607-001-EVALZ Reference Design 1
Analog Devices Inc. ADP1607-001-EVALZ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

LightingMedical and HealthcarePortablePortable AudioSolar CellInstrumentation and MeasurementPower SuppliesHigh-Power LED

ECAD Model:

Description

The Analog Devices ADP1607-001-EVALZ is an evaluating board for the ADP1607, a 2-MHz, synchronous boost, DC to DC converter, lighting LED driver. This board is designed to help engineers evaluate the performance of the ADP1607 in a variety of applications. It features a wide input voltage range of 4.5V to 28V, and can provide up to 1.5A of output current. The board also includes a number of features to help with testing and evaluation, such as an adjustable output voltage, a power-good indicator, and a thermal shutdown circuit. The ADP1607-001-EVALZ is an ideal tool for engineers looking to evaluate the performance of the ADP1607 in their applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP1607
  • Number of Outputs
    1
  • Max Output Current
    1A
  • Operating Supply Current
    23μA
  • Nominal Supply Current
    23μA
  • Max Output Voltage
    3.3V
  • Voltage - Output
    3.3V
  • Min Input Voltage
    800mV
  • Frequency - Switching
    2MHz
  • Max Input Voltage
    3.3V
  • Utilized IC / Part
    ADP1607
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    1.8V
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologySwitching Controllers Sync Buck, PWM Ctrl 300Khz, 8ns4500RFQ