web counter

Analog Devices Inc. ADP1607-EVALZANALOG DEVICES ADP1607-EVALZEvaluation Board,ADP1607-001-EVALZ Synchronous DC to DC Converter

Analog Devices Inc. ADP1607-EVALZ Reference Design 1
Analog Devices Inc. ADP1607-EVALZ Reference Design 1
Analog Devices Inc. ADP1607-EVALZ Reference Design 1
Analog Devices Inc. ADP1607-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

LightingMedical and HealthcarePortablePortable AudioSolar CellInstrumentation and MeasurementPower SuppliesHigh-Power LED

ECAD Model:

Description

The Analog Devices ADP1607-EVALZ is an evaluating board for the ADP1607, a 2-MHz, synchronous boost, DC to DC converter and lighting controller. This board is designed to help engineers evaluate the performance of the ADP1607 in a variety of applications. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage up to 24V, and a maximum output current of 1.5A. The board also includes a USB interface for programming and monitoring, as well as a graphical user interface for easy setup and configuration. The ADP1607-EVALZ is an ideal tool for evaluating the performance of the ADP1607 in a variety of lighting applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP1607
  • Number of Outputs
    1
  • Max Output Current
    1A
  • Operating Supply Current
    23μA
  • Nominal Supply Current
    23μA
  • Max Output Voltage
    3.3V
  • Voltage - Output
    3.3V
  • Min Input Voltage
    800mV
  • Frequency - Switching
    2MHz
  • Max Input Voltage
    3.3V
  • Utilized IC / Part
    ADP1607
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    1.8V
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC OPAMP 1.2MHZ 1.8V 8-SOIC1RFQ
Microchip TechnologySwitching Regulator [Microchip] MCP19111-E/MQ Switching Regulator16176RFQ