web counter

Analog Devices Inc. ADP1650CB-EVALZANALOG DEVICES ADP1650CB-EVALZEVAL BOARD WITH WLCSP PACKAGE

Analog Devices Inc. ADP1650CB-EVALZ Reference Design 3
Analog Devices Inc. ADP1650CB-EVALZ Reference Design 1
Analog Devices Inc. ADP1650CB-EVALZ Reference Design 2
Analog Devices Inc. ADP1650CB-EVALZ Reference Design 3
Analog Devices Inc. ADP1650CB-EVALZ Reference Design 1
Analog Devices Inc. ADP1650CB-EVALZ Reference Design 1
Analog Devices Inc. ADP1650CB-EVALZ Reference Design 2
Analog Devices Inc. ADP1650CB-EVALZ Reference Design 3

Applications:

Lighting >

Flash LED Driver

End Products:

Consumer ElectronicsDigital Still Camera (DSC)Digital CamcorderPersonal Digital AssistantSmart PhoneCellular Phone

ECAD Model:

Description

The Analog Devices ADP1650CB-EVALZ Evaluation Board is a highly efficient single white LED flash driver designed for consumer electronics applications. It uses the ADP1650 boost converter to provide a regulated output voltage for driving a single white LED. The board features an adjustable output voltage, adjustable current limit, and a low quiescent current. It also includes a power-on reset circuit, an enable pin, and a thermal shutdown circuit. The board is designed to be used with a 3.3V or 5V input voltage and can provide up to 1.2A of output current. The board is also RoHS compliant and is suitable for use in a wide range of consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mount
    Cable
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP1650
  • Number of Outputs
    1
  • Max Output Current
    1.5A
  • Operating Supply Voltage
    5.5V
  • Output Current
    500mA
  • Topology
    Boost
  • Min Input Voltage
    2.7V
  • Max Input Voltage
    5V
  • Output Current per Channel
    1.5A
  • Utilized IC / Part
    ADP1650
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Quadrature Mod 24-Pin LFCSP EP T/R20782BUY