web counter

Analog Devices Inc. ADP1715-1.8-EVALZANALOG DEVICES ADP1715-1.8-EVALZ500MA LOW DROPOUT LINEAR REGULATORS

Analog Devices Inc. ADP1715-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP1715-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP1715-1.8-EVALZ Reference Design 1
Analog Devices Inc. ADP1715-1.8-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementData Acquisition SystemNotebookTelecom Power SupplyProcessor Power ManagementDDR MemoryLaptopWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The ADP1715-1.8-EVALZ Evaluation Board is a versatile platform for evaluating the performance of the ADP1715 linear regulator. It features a wide input voltage range of 2.7V to 5.5V and an adjustable output voltage range of 0.8V to 1.8V. The board also includes a power-on reset circuit, a power-good indicator, and a power-on LED. The board is designed to provide a simple and easy way to evaluate the performance of the ADP1715 linear regulator. It is ideal for instrumentation and measurement applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    MSOP
  • Number of Pins
    0
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP1715
  • Max Output Current
    500mA
  • Operating Supply Voltage
    5.5V
  • Operating Supply Current
    650μA
  • Nominal Supply Current
    650μA
  • Max Supply Current
    650μA
  • Max Output Voltage
    5V
  • Voltage - Output
    1.8V
  • Min Input Voltage
    2.5V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP1715
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    67dB
  • Regulator Type
    Positive Fixed
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MXR 10MHZ-6GHZ UP/DWN 24LFCSP1317RFQ