Analog Devices Inc. ADP1715-3.3-EVALZANALOG DEVICES ADP1715-3.3-EVALZ500MA LOW DROPOUT LINEAR REGULATORS
The Analog Devices ADP1715-3.3-EVALZ Evaluation Board is designed to demonstrate the functionality of the ADP1715 linear regulator, instrumentation and measurement. This board is equipped with a 3.3V output voltage regulator, which is capable of providing up to 1A of current. It also features a wide input voltage range of 2.7V to 5.5V, allowing it to be used in a variety of applications. The board also includes a number of features such as an adjustable output voltage, over-current protection, thermal shutdown, and short-circuit protection. Additionally, the board includes a graphical user interface (GUI) for easy configuration and monitoring of the regulator. This evaluation board is an ideal solution for evaluating the performance of the ADP1715 linear regulator.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseMSOP
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberADP1715
- Max Output Current500mA
- Operating Supply Voltage5.5V
- Operating Supply Current650μA
- Nominal Supply Current650μA
- Max Supply Current650μA
- Max Output Voltage5V
- Voltage - Output3.3V
- Min Input Voltage2.5V
- Max Input Voltage5.5V
- Utilized IC / PartADP1715
- Supplied ContentsBoard(s)
- Min Output Voltage800mV
- Evaluation KitYes
- Power Supply Rejection Ratio (PSRR)67dB
- Regulator TypePositive Fixed
- Board TypeFully Populated
- Channels per IC1 - Single
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG CTRLR BUCK 10DFN | 14853 | RFQ |


Product
Brand
Articles
Tools