Analog Devices Inc. ADP1716-2.5-EVALZANALOG DEVICES ADP1716-2.5-EVALZ 500MA LOW DROPOUT LINEAR REGULATORS
It is a two-channel, low-dropout (LDO) linear regulator with an adjustable output voltage range of 0.8 V to 2.5 V. The board features two independent regulators, each with an adjustable output voltage range of 0.8 V to 2.5 V. The board also includes a power supply, a voltage reference, and a current sense resistor. The board is designed to provide a simple and easy way to evaluate the performance of the ADP1716. It is also suitable for use in a variety of applications such as instrumentation and measurement, power management, and automotive. The board is designed to provide a simple and easy way to evaluate the performance of the ADP1716. It is also suitable for use in a variety of applications such as instrumentation and measurement, power management, and automotive. The board includes a power supply, a voltage reference, and a current sense resistor. The board also features two independent regulators, each with an adjustable output voltage range of 0.8 V to 2.5 V. The board is designed to provide a simple and easy way to evaluate the performance of the ADP1716. It is also suitable for use in a variety of applications such as instrumentation and measurement, power management, and automotive.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseMSOP
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberADP1716
- Max Output Current500mA
- Operating Supply Voltage5.5V
- Operating Supply Current650μA
- Nominal Supply Current650μA
- Max Supply Current650μA
- Voltage - Output2.5V
- Min Input Voltage2.5V
- Max Input Voltage5.5V
- Utilized IC / PartADP1716
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Power Supply Rejection Ratio (PSRR)67dB
- Regulator TypePositive Fixed
- Board TypeFully Populated
- Channels per IC1 - Single
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | Voltage Regulators - Switching Regulators | 200 | RFQ | |
| Microchip Technology | IC REG BUCK ADJ 1A SYNC 8TDFN | 6044 | RFQ |


Product
Brand
Articles
Tools