Analog Devices, Inc. ADP1753-EVALZ
The Analog Devices ADP1753-EVALZ Evaluation Board is a versatile tool for evaluating the performance of the ADP1753 linear regulator. This board is designed to provide a convenient platform for testing and evaluating the ADP1753 in a variety of instrumentation and measurement applications. The board features a wide range of features, including a high-precision voltage reference, adjustable output voltage, adjustable current limit, and adjustable soft-start. The board also includes a variety of test points and connectors for easy connection to external test equipment. The ADP1753-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP1753 linear regulator in a variety of instrumentation and measurement applications.
- TypeParameter
- Number of Pins0
- Operating Temperature (Max)125°C
- Operating Temperature (Min)-40°C
- Part StatusPRODUCTION (Last Updated: 3 weeks ago)
- Current - Output (Max)800mA
- Nominal Supply Current1.4mA
- Max Supply Current1.4mA
- Current - Supply1.4mA
- Max Output Voltage3V
- Min Input Voltage1.6V
- Max Input Voltage3.6V
- Min Output Voltage750mV
- Evaluation KitYes
- Power Supply Rejection Ratio (PSRR)65dB
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG BOOST ADJ 0.8A SYNC 8MSOP | 284 | RFQ | |
| Microchip Technology | 1MHz, 1.6ASwitch, 0.65VStart-upSyncBoostRegulator, InputtoOutputBypass, 3.3Vout | 20 | RFQ |


Product
Brand
Articles
Tools