web counter

Analog Devices, Inc. ADP1850DP-EVALZANALOG DEVICES ADP1850DP-EVALZEvaluation Board, ADP1850 Dual/ Two-Phase, DC to DC Buck Controller

Analog Devices, Inc. ADP1850DP-EVALZ Reference Design 3
Analog Devices, Inc. ADP1850DP-EVALZ Reference Design 1
Analog Devices, Inc. ADP1850DP-EVALZ Reference Design 2
Analog Devices, Inc. ADP1850DP-EVALZ Reference Design 3
Analog Devices, Inc. ADP1850DP-EVALZ Reference Design 1
Analog Devices, Inc. ADP1850DP-EVALZ Reference Design 1
Analog Devices, Inc. ADP1850DP-EVALZ Reference Design 2
Analog Devices, Inc. ADP1850DP-EVALZ Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareTelecom Base Band UnitIndustrialWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP1850DP-EVALZ is a 1.09V DC to DC multi-output power supply designed for medical, consumer electronics, and industrial applications. It features a wide input voltage range of 4.5V to 18V, and provides up to 5A of output current. The ADP1850DP-EVALZ also features a wide range of output voltage options, including 1.09V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V. It is designed to be highly efficient, with a maximum efficiency of up to 95%. The ADP1850DP-EVALZ also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It is also RoHS compliant and has a wide operating temperature range of -40°C to +85°C.