web counter

Analog Devices Inc. ADP1850SP-EVALZANALOG DEVICES ADP1850SP-EVALZ Evaluation Board, ADP1850 Dual/ Two-Phase, DC to DC Buck Controller

Analog Devices Inc. ADP1850SP-EVALZ Reference Design 2
Analog Devices Inc. ADP1850SP-EVALZ Reference Design 1
Analog Devices Inc. ADP1850SP-EVALZ Reference Design 2
Analog Devices Inc. ADP1850SP-EVALZ Reference Design 1
Analog Devices Inc. ADP1850SP-EVALZ Reference Design 1
Analog Devices Inc. ADP1850SP-EVALZ Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareTelecom Base Band UnitIndustrialWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP1850SP-EVALZ is a 1.8V, 3.3V DC to DC multi-output power supply designed for medical, consumer electronics, and industrial applications. It features a wide input voltage range of 4.5V to 18V, and provides up to 1.8V and 3.3V outputs with a maximum output current of 1.5A. The ADP1850SP-EVALZ is designed to meet the stringent requirements of medical, consumer electronics, and industrial applications, and is capable of providing high efficiency, low noise, and high power density. It also features a wide operating temperature range of -40°C to +85°C, and is RoHS compliant. The ADP1850SP-EVALZ is an ideal solution for powering medical, consumer electronics, and industrial applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP1850
  • Number of Outputs
    2
  • Max Output Current
    30A
  • Operating Supply Voltage
    20V
  • Operating Supply Current
    100μA
  • Nominal Supply Current
    4.5mA
  • Voltage - Output
    1.8V 3.3V
  • Min Input Voltage
    2.75V
  • Frequency - Switching
    600kHz
  • Max Input Voltage
    20V
  • Utilized IC / Part
    ADP1850SP
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining