web counter

Analog Devices Inc. ADP1872-0.6-EVALZADP1872, PWM BUCK CNTLR, EVAL BOARD

Analog Devices Inc. ADP1872-0.6-EVALZ Reference Design 1
Analog Devices Inc. ADP1872-0.6-EVALZ Reference Design 1
Analog Devices Inc. ADP1872-0.6-EVALZ Reference Design 1
Analog Devices Inc. ADP1872-0.6-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom Power SupplyProcessor Power ManagementServersSet-Top BoxWired Networking

ECAD Model:

Description

The Analog Devices ADP1872-0.6-EVALZ is a 1.8V DC to DC single output power supply designed for wired networking, power management, and automotive applications. It features a wide input voltage range of 4.5V to 28V, and a maximum output current of 600mA. The power supply is highly efficient, with a typical efficiency of up to 95%. It also features a low quiescent current of only 10µA, and a low output ripple of less than 10mV. The ADP1872-0.6-EVALZ is designed to meet the requirements of automotive applications, and is protected against over-voltage, over-current, and short-circuit conditions. It is also RoHS compliant, and is available in a compact, thermally enhanced, 8-pin SOIC package.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP1872
  • Number of Outputs
    1
  • Output Voltage
    600mV
  • Max Output Current
    25A
  • Operating Supply Voltage
    20V
  • Operating Supply Current
    140μA
  • Nominal Supply Current
    70mA
  • Max Output Voltage
    4.67V
  • Min Input Voltage
    2.75V
  • Frequency - Switching
    600kHz
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP1872
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    600mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining