web counter

Analog Devices Inc. ADP1873-0.3-EVALZANALOG DEVICES ADP1873-0.3-EVALZ300KHZ SWITCHING FREQUENCY CONVERTER

Analog Devices Inc. ADP1873-0.3-EVALZ Reference Design 2
Analog Devices Inc. ADP1873-0.3-EVALZ Reference Design 1
Analog Devices Inc. ADP1873-0.3-EVALZ Reference Design 2
Analog Devices Inc. ADP1873-0.3-EVALZ Reference Design 1
Analog Devices Inc. ADP1873-0.3-EVALZ Reference Design 1
Analog Devices Inc. ADP1873-0.3-EVALZ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom Power SupplyProcessor Power ManagementServersSet-Top BoxWired Networking

ECAD Model:

Description

The Analog Devices ADP1873-0.3-EVALZ is a 3.3V DC to DC single output power supply for wired networking and power management IC. It is designed to provide a regulated output voltage of 3.3V with a maximum output current of 0.3A. The device features a wide input voltage range of 4.5V to 28V, making it suitable for a variety of applications. It also features a low quiescent current of only 1.5mA, making it an ideal choice for battery-powered applications. The device is protected against over-voltage, over-current, and short-circuit conditions, ensuring reliable operation. The ADP1873-0.3-EVALZ is an ideal choice for powering wired networking and power management applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP1873
  • Number of Outputs
    1
  • Output Voltage
    600mV
  • Max Output Current
    25A
  • Operating Supply Voltage
    20V
  • Operating Supply Current
    140μA
  • Nominal Supply Current
    70mA
  • Max Output Voltage
    4.67V
  • Min Input Voltage
    2.75V
  • Frequency - Switching
    300kHz
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP1873
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    600mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC VREF SHUNT ADJ 5TSOP100RFQ