web counter

Analog Devices Inc. ADP1873-0.6-EVALZANALOG DEVICES ADP1873-0.6-EVALZ600KHZ SWITCHING FREQUENCY CONVERTER

Analog Devices Inc. ADP1873-0.6-EVALZ Reference Design 2
Analog Devices Inc. ADP1873-0.6-EVALZ Reference Design 1
Analog Devices Inc. ADP1873-0.6-EVALZ Reference Design 2
Analog Devices Inc. ADP1873-0.6-EVALZ Reference Design 1
Analog Devices Inc. ADP1873-0.6-EVALZ Reference Design 1
Analog Devices Inc. ADP1873-0.6-EVALZ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementTelecom Power SupplyProcessor Power ManagementServersSet-Top BoxWired Networking

ECAD Model:

Description

The Analog Devices ADP1873-0.6-EVALZ Evaluation Board is a single output power supply for wired networking and power management ICs. It is designed to provide a regulated 1.8V DC output voltage from a wide input voltage range of 4.5V to 18V. The board features a high efficiency synchronous buck converter with a maximum output current of 600mA. It also includes a power-good indicator, enable pin, and adjustable soft-start. The board is designed to be used with the ADP1873-0.6 IC, which is a high-performance, low-noise, low-dropout regulator with integrated MOSFETs. The board is ideal for applications such as wired networking, power management, and other applications requiring a regulated 1.8V DC output voltage.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP1873
  • Number of Outputs
    1
  • Output Voltage
    600mV
  • Max Output Current
    25A
  • Operating Supply Voltage
    20V
  • Operating Supply Current
    140μA
  • Nominal Supply Current
    70mA
  • Max Output Voltage
    4.67V
  • Min Input Voltage
    2.75V
  • Frequency - Switching
    600kHz
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP1873
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    600mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.5V 800MA 16LFCSP1497BUY