Analog Devices Inc. ADP2102-1.2-EVALZBOARD EVAL FOR 1.2V ADP2102
Description
The Analog Devices ADP2102-1.2-EVALZ Evaluation Board is a step-down, DC to DC converter solution designed for use with computers and peripherals. It is a complete evaluation platform for the ADP2102-1.2, a high-efficiency, synchronous, step-down DC-DC converter. The board features a wide input voltage range of 4.5V to 28V, and a wide output voltage range of 0.6V to 5.5V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The board is designed to provide a simple and easy way to evaluate the performance of the ADP2102-1.2, and is ideal for applications such as automotive, industrial, and consumer electronics.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusLAST TIME BUY (Last Updated: 1 month ago)
- Number of Pins0
- Part StatusNot For New Designs
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberADP2102
- Number of Outputs1
- Max Output Current600mA
- Operating Supply Voltage3.3V
- Operating Supply Current99μA
- Nominal Supply Current99μA
- Max Output Voltage3.3V
- Voltage - Output1.2V
- Min Input Voltage2.7V
- Max Input Voltage5.5V
- Utilized IC / PartADP2102
- Supplied ContentsBoard(s)
- Min Output Voltage800mV
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC OFFLINE LED DRIVER 10MSOP | 2490 | BUY |


Product
Brand
Articles
Tools