web counter

Analog Devices Inc. ADP2102-1.375-EVALZANALOG DEVICES ADP2102-1.375EVALZEvaluation Board, ADP2102 Synchronous Step-Down DC to DC Converter with 1.375V Output Voltage

Analog Devices Inc. ADP2102-1.375-EVALZ Reference Design 2
Analog Devices Inc. ADP2102-1.375-EVALZ Reference Design 1
Analog Devices Inc. ADP2102-1.375-EVALZ Reference Design 2
Analog Devices Inc. ADP2102-1.375-EVALZ Reference Design 1
Analog Devices Inc. ADP2102-1.375-EVALZ Reference Design 1
Analog Devices Inc. ADP2102-1.375-EVALZ Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsWireless LANPersonal Digital AssistantProcessor Power ManagementDesktop PCUSB DongleDSL GatewayPortable Media PlayerGPSDigital Camera

ECAD Model:

Description

The Analog Devices ADP2102-1.375-EVALZ Evaluation Board is a step-down, DC to DC converter solution designed for use with computers and peripherals. It features a wide input voltage range of 4.5V to 28V and a high efficiency of up to 95%. The board is equipped with a high-performance, low-noise, synchronous buck regulator, the ADP2102, which provides a regulated output voltage of 1.375V. The board also includes a power-on reset circuit, a power-good indicator, and a thermal shutdown circuit. The board is designed to provide a simple and easy way to evaluate the performance of the ADP2102 in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    LAST TIME BUY (Last Updated: 1 month ago)
  • Package / Case
    600
  • Number of Pins
    0
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP2102
  • Number of Outputs
    1
  • Max Output Current
    600mA
  • Operating Supply Voltage
    3.3V
  • Operating Supply Current
    99μA
  • Nominal Supply Current
    99μA
  • Max Output Voltage
    3.3V
  • Voltage - Output
    1.375V
  • Min Input Voltage
    2.7V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP2102
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.8V 500MA 8MSOP10RFQ