web counter

Analog Devices, Inc. ADP2114-EVALZANALOG DEVICES ADP2114-EVALZADP2114 Configurable Dual or Single Synchronous Step-Down DC-to-DC Regulator Evaluation Board

Analog Devices, Inc. ADP2114-EVALZ Reference Design 1
Analog Devices, Inc. ADP2114-EVALZ Reference Design 1
Analog Devices, Inc. ADP2114-EVALZ Reference Design 1
Analog Devices, Inc. ADP2114-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsConsumer ElectronicsMedical and HealthcareTelecom Power SupplyIndustrialWired NetworkingInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices ADP2114-EVALZ Evaluation Board is a dual output power management solution designed for consumer electronics applications. It features two outputs, 3.3 V at 2 A and 1.8 V at 2 A, with a switching frequency of 600 kHz and pulse skip enabled. This board is ideal for applications that require efficient power management and reliable performance. It is also designed to be easy to use and configure, making it a great choice for consumer electronics applications.