web counter

Analog Devices Inc. ADP223CP-EVALZANALOG DEVICES ADP223CP-EVALZDUAL 300MA LDO EVALUATION BOARD

Analog Devices Inc. ADP223CP-EVALZ Reference Design 2
Analog Devices Inc. ADP223CP-EVALZ Reference Design 1
Analog Devices Inc. ADP223CP-EVALZ Reference Design 2
Analog Devices Inc. ADP223CP-EVALZ Reference Design 1
Analog Devices Inc. ADP223CP-EVALZ Reference Design 1
Analog Devices Inc. ADP223CP-EVALZ Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPortableBattery ManagementWireless LANPoE Point of Sales TerminalPortable Medical InstrumentationCard Reader

ECAD Model:

Description

The Analog Devices ADP223CP-EVALZ evaluation board is designed to evaluate the performance of the ADP223 Dual, 300 mA Output, Adjustable, Low Noise, High PSRR Voltage Regulator Power Management IC. This board features two independent voltage regulators, each with adjustable output voltage and current limit settings. The board also includes a low noise, high PSRR voltage regulator, allowing for improved power efficiency and noise reduction. The board is designed to be used with a variety of power sources, including AC, DC, and battery. The board also includes a variety of test points and connectors for easy evaluation and testing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP223
  • Max Output Current
    300mA
  • Operating Supply Voltage
    5.5V
  • Max Supply Current
    250μA
  • Max Output Voltage
    5.5V
  • Voltage - Output
    0.5V~5V
  • Min Input Voltage
    2.5V
  • Max Input Voltage
    5.5V
  • Utilized IC / Part
    ADP223
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    500mV
  • Evaluation Kit
    Yes
  • Power Supply Rejection Ratio (PSRR)
    70dB
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP1829ACPZ-R7171RFQ