web counter

Analog Devices Inc. ADP225CP-EVALZANALOG DEVICES ADP225CP-EVALZDUAL 300MA LDO ADJ EVAL BOARD

Analog Devices Inc. ADP225CP-EVALZ Reference Design 1
Analog Devices Inc. ADP225CP-EVALZ Reference Design 1
Analog Devices Inc. ADP225CP-EVALZ Reference Design 1
Analog Devices Inc. ADP225CP-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementPortableBattery ManagementWireless LANPoE Point of Sales TerminalPortable Medical InstrumentationCard Reader

ECAD Model:

Description

The Analog Devices ADP225CP-EVALZ evaluation board is designed to evaluate the performance of the ADP225 Dual, 300 mA Output, Adjustable, Low Noise, High PSRR Voltage Regulator Power Management IC. This board features two independent voltage regulators, each with adjustable output voltage, low noise, and high PSRR. It also includes a power supply, test points, and a USB interface for easy connection to a PC. The board is ideal for evaluating the performance of the ADP225 in a variety of applications, including automotive, industrial, and consumer electronics.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    300
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP225
  • Operating Supply Voltage
    5.5V
  • Voltage - Output
    0.5V~5V
  • Utilized IC / Part
    ADP225
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    2 - Dual
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP1829ACPZ-R7171RFQ