web counter

Analog Devices Inc. ADP5050-EVALZANALOG DEVICES ADP5050-EVALZADP5050 EVALUATION MODULE

Analog Devices Inc. ADP5050-EVALZ Reference Design 3
Analog Devices Inc. ADP5050-EVALZ Reference Design 1
Analog Devices Inc. ADP5050-EVALZ Reference Design 2
Analog Devices Inc. ADP5050-EVALZ Reference Design 3
Analog Devices Inc. ADP5050-EVALZ Reference Design 1
Analog Devices Inc. ADP5050-EVALZ Reference Design 1
Analog Devices Inc. ADP5050-EVALZ Reference Design 2
Analog Devices Inc. ADP5050-EVALZ Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomMedical AppliancesCell BasestationFPGA SolutionsSurveillance and Security System

ECAD Model:

Description

The Analog Devices ADP5050-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5050 5-Channel Power Management Unit (PMU) Communications and Telecom Power Management ICs. This evaluation board provides a platform for testing the features and capabilities of the ADP5050 ICs, including their power management, communications, and telecom power management functions. The board includes a 5-channel power supply, a 5-channel voltage regulator, a 5-channel current monitor, and a 5-channel temperature monitor. It also includes a USB interface for programming and debugging the ICs. The board is designed to be used with the ADP5050 Evaluation Software, which provides a graphical user interface for configuring and monitoring the ICs. The ADP5050-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP5050 ICs in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP5050
  • Number of Outputs
    5
  • Max Output Current
    4kA
  • Interface
    I2C
  • Max Output Voltage
    13.5V
  • Voltage - Output
    1.2V 1.8V 2.5V 3.3V 5V
  • Min Input Voltage
    4.5V
  • Frequency - Switching
    650kHz
  • Max Input Voltage
    15V
  • Utilized IC / Part
    ADP5050
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    5, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Quadrature Mod 24-Pin LFCSP EP T/R20782BUY