web counter

Analog Devices Inc. ADP5310READJ-EVALZADP5310 Step-Down Regulator Evaluation Board

Analog Devices Inc. ADP5310READJ-EVALZ Reference Design 1
Analog Devices Inc. ADP5310READJ-EVALZ Reference Design 1
Analog Devices Inc. ADP5310READJ-EVALZ Reference Design 1
Analog Devices Inc. ADP5310READJ-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Instrumentation and MeasurementEnergy MeterMedical AppliancesPortable InstrumentationGas and Water MeterPower Supplies

ECAD Model:

Description

The Analog Devices ADP5310READJ-EVALZ and ADP5310READJ-EVALZM Evaluation Boards are designed to evaluate the performance of the ADP5310 Step-Down Regulator. The boards feature a wide range of instrumentation and measurement capabilities, including a voltage regulator, current monitor, and temperature sensor. The boards also feature a graphical user interface (GUI) for easy setup and configuration. The boards are designed to provide a comprehensive evaluation of the ADP5310 Step-Down Regulator, allowing users to quickly and accurately assess the performance of the device. The boards are ideal for use in a variety of applications, including automotive, industrial, and consumer electronics.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP5310
  • Number of Outputs
    2
  • Utilized IC / Part
    ADP5310
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG CTRLR BUCK 10MSOP5050RFQ