Analog Devices Inc. ADP5052-EVALZANALOG DEVICES ADP5052-EVALZADP5052 EVALUATION MODULE
Description
The Analog Devices ADP5052-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5052 5-Channel Power Management Unit (PMU) Communications and Telecom Power Management IC. This evaluation board provides a platform for testing the ADP5052’s features and functions, including its 5-channel power management, power sequencing, and power monitoring capabilities. The board includes a USB-to-I2C interface, allowing users to easily program and control the ADP5052. The board also includes a variety of test points and connectors, allowing users to easily measure and monitor the performance of the ADP5052. The ADP5052-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP5052 PMU IC.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberADP5052
- Number of Outputs5
- Max Output Current4kA
- Max Output Voltage13.5V
- Voltage - Output1.2V 1.8V 2.5V 3.3V 5V
- Min Input Voltage4.5V
- Frequency - Switching650kHz
- Max Input Voltage15V
- Utilized IC / PartADP5052
- Supplied ContentsBoard(s)
- Min Output Voltage800mV
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down with LDO
- Outputs and Type5, Non-Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADP1829ACPZ-R7 | 171 | RFQ | |
| Analog Devices Inc. | IC REG LINEAR 1.5V 500MA 8MSOP | 1000 | RFQ |


Product
Brand
Articles
Tools