web counter

Linear Technology/Analog Devices DC913ABOARD EVAL FOR LTC3773EUHF

Linear Technology/Analog Devices DC913A Reference Design 2
Linear Technology/Analog Devices DC913A Reference Design 1
Linear Technology/Analog Devices DC913A Reference Design 2
Linear Technology/Analog Devices DC913A Reference Design 1
Linear Technology/Analog Devices DC913A Reference Design 1
Linear Technology/Analog Devices DC913A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Military and AerospaceTelecom InfrastructureServersFPGA SolutionsIndustrial

ECAD Model:

Description

The Analog Devices DC913A-A Demonstration Board is a high performance, 3-phase, triple output synchronous step-down switching regulator controller, featuring the LTC3773EUHF Military and Aerospace Grade controller. This board is designed to demonstrate the capabilities of the LTC3773EUHF controller, and is ideal for applications such as motor control, power management, and power conversion. It features a wide input voltage range of 4.5V to 36V, and can deliver up to 10A of output current. The board also includes a variety of features such as adjustable switching frequency, programmable soft-start, and adjustable current limit. The DC913A-A is a great tool for evaluating the performance of the LTC3773EUHF controller in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    PolyPhase®
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3773
  • Voltage - Output
    1.2V 1.8V 2.5V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTC3773
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining