web counter

Analog Devices Inc. ADP5054-EVALZADP5054 Quad Buck Regulator Evaluation Board

Analog Devices Inc. ADP5054-EVALZ Reference Design 1
Analog Devices Inc. ADP5054-EVALZ Reference Design 1
Analog Devices Inc. ADP5054-EVALZ Reference Design 1
Analog Devices Inc. ADP5054-EVALZ Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomMedical AppliancesCell BasestationFPGA SolutionsSurveillance and Security System

ECAD Model:

Description

The Analog Devices ADP5054-EVALZ Evaluation Board is designed to evaluate the performance of the ADP5054 4-Channel Power Management Unit (PMU). This board provides a platform for testing the PMU's features, such as its ability to manage power for communications and telecom applications. The board includes a USB interface for programming and monitoring the PMU, as well as a variety of connectors for connecting external components. The board also includes a variety of test points and jumpers for easy debugging and evaluation. The ADP5054-EVALZ Evaluation Board is an ideal tool for evaluating the performance of the ADP5054 PMU in communications and telecom applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    ADP5054
  • Voltage - Output
    1.2V 1.5V 1.8V 3.3V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    ADP5054
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADP1829ACPZ-R7171RFQ