web counter

Linear Technology/Analog Devices DC1818ABOARD DEMO LTM8001

Linear Technology/Analog Devices DC1818A Reference Design 2
Linear Technology/Analog Devices DC1818A Reference Design 1
Linear Technology/Analog Devices DC1818A Reference Design 2
Linear Technology/Analog Devices DC1818A Reference Design 1
Linear Technology/Analog Devices DC1818A Reference Design 1
Linear Technology/Analog Devices DC1818A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Computers and PeripheralsServersData Storage DevicesFPGA Solutions

ECAD Model:

Description

The Analog Devices DC1818A-A Demonstration Board is a versatile and powerful tool for evaluating the performance of the LTM8001 36 VIN, 5A module step-down regulator with 5-output configurable LDO array. This board is designed to provide a comprehensive platform for testing and evaluating the features and performance of the LTM8001. It is ideal for use in a variety of applications, including computers and peripherals. The board features a wide range of adjustable parameters, including output voltage, current limit, and thermal protection. It also includes a graphical user interface for easy configuration and monitoring of the board's performance. The DC1818A-A Demonstration Board is a great tool for engineers and designers looking to evaluate the performance of the LTM8001 in their applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM8001
  • Voltage - Output
    0.9V 1.1V 1.2V 1.8V
  • Frequency - Switching
    350kHz
  • Utilized IC / Part
    LTM8001
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining