web counter

Linear Technology/Analog Devices DC1277ALTC3670EDDB - SYNCHRONOUS 400MA,

Linear Technology/Analog Devices DC1277A Reference Design 1
Linear Technology/Analog Devices DC1277A Reference Design 1
Linear Technology/Analog Devices DC1277A Reference Design 1
Linear Technology/Analog Devices DC1277A Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Consumer ElectronicsPortableFPGA SolutionsCellular Phone

ECAD Model:

Description

The Analog Devices DC1277A-A LTC3670 Demo Board is a monolithic 400mA buck regulator with dual 150mA LDOs in a 3mm x 2mm DFN package. It is designed for use in consumer electronics applications, providing a high level of efficiency and power density. The buck regulator is capable of providing up to 400mA of output current, while the dual LDOs can provide up to 150mA each. The board also features a wide input voltage range of 2.5V to 5.5V, making it suitable for a variety of applications. The board is also equipped with a variety of protection features, including over-voltage, over-current, and thermal protection. The board is also RoHS compliant, making it an ideal choice for consumer electronics applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    2.5V~5.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    400mA 150mA 150mA
  • Voltage - Output
    1.2V 2.8V 3.3V
  • Utilized IC / Part
    LTC3670
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining