web counter

Analog Devices Inc. ADZS-21262-EZLITEANALOG DEVICES ADZS-21262-EZLITE Evaluation Kit, Visual DSP++, ADSP 21262, 32Bit, USB-based PC-hosted Tool Set

Analog Devices Inc. ADZS-21262-EZLITE Reference Design 1
Analog Devices Inc. ADZS-21262-EZLITE Reference Design 1
Analog Devices Inc. ADZS-21262-EZLITE Reference Design 1
Analog Devices Inc. ADZS-21262-EZLITE Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

AudioEnvironmentalAudio Processing

ECAD Model:

Description

This Voice/Speech Processors (AVSPs) is a complete development system for the Analog Devices ADSP-21262 SHARC processor. It includes a complete development board, a USB cable, a power supply, and a software development kit. The board features a high-performance SHARC processor, a wide range of peripherals, and a comprehensive set of development tools. The board also includes a variety of audio and voice processing peripherals, such as a microphone, a line-in, and a line-out. The board also includes a variety of communication interfaces, such as Ethernet, USB, and CAN. The board also includes a variety of debugging tools, such as a JTAG debugger, a logic analyzer, and a real-time trace. The board also includes a variety of software development tools, such as a C/C++ compiler, an assembler, and a linker. The board also includes a variety of example programs, such as audio and voice processing applications. The board also includes a variety of documentation, such as user manuals, application notes, and reference designs. The board also includes a variety of support services, such as technical support and training.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Series
    SHARC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Base Part Number
    ADSP-21262
  • Operating Supply Voltage
    3.3V
  • Interface
    SPI, USB
  • Number of Bits
    32
  • Data Bus Width
    8b
  • Utilized IC / Part
    ADSP-21262
  • Evaluation Kit
    Yes
  • Core Architecture
    SHARC
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    EZ-KIT Lite®
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC00/SN - SERIAL EEPROM, 128BIT, 400KHZ, SOIC-85246BUY
ISSI, Integrated Silicon Solution IncINTEGRATED SILICON SOLUTION (ISSI) IS61LV5128AL-10TLI SRAM 4MB 512K X 8 3V 10NS, 61LV51281382RFQ
ISSI, Integrated Silicon Solution IncIC SRAM 4M PARALLEL 36SOJ0BUY
ISSI, Integrated Silicon Solution IncIC SRAM 4M PARALLEL 36SOJ8998RFQ
Texas InstrumentsIC GATE NOR 1CH 2-INP SOT-23-5173RFQ
Texas InstrumentsIC, SHIFT REGISTER, SMD, SOIC14, 7V580BUY
Analog Devices / Linear Technology5630RFQ
ISSI, Integrated Silicon Solution IncIC SRAM 4M PARALLEL 44TSOP II6BUY
ISSI, Integrated Silicon Solution IncIC SRAM 4M PARALLEL 36SOJ0RFQ