web counter

Analog Devices, Inc. ADZS-21375-EZLITE

Analog Devices, Inc. ADZS-21375-EZLITE Reference Design 1
Analog Devices, Inc. ADZS-21375-EZLITE Reference Design 1
Analog Devices, Inc. ADZS-21375-EZLITE Reference Design 1
Analog Devices, Inc. ADZS-21375-EZLITE Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

AudioEnvironmentalAudio Processing

ECAD Model:

Description

The Analog Devices ADZS-21375-EZLITE is a complete evaluation system based on the ADSP-21375 SHARC Digital Signal Processor (DSP), Audio/Video (A/V) Processor, and ARM Processor. This system provides a comprehensive development platform for embedded applications, allowing users to quickly and easily evaluate the performance of the ADSP-21375 processor. The ADZS-21375-EZLITE includes a full-featured development board, a power supply, and a USB cable for connecting to a PC. The board features a variety of peripherals, including an LCD display, audio codec, Ethernet port, and USB port. The board also includes a JTAG port for debugging and programming the processor. The ADZS-21375-EZLITE is an ideal platform for developing applications such as audio and video processing, communications, and control systems.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    3A991.a.2
  • Automotive
    No
  • PPAP
    No
  • Part Status
    Unconfirmed
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsLVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO140RFQ
Micron Technology Inc.IC DRAM 128M PARALLEL 54TSOP4950RFQ
Analog Devices Inc.ANALOG DEVICES - AD623ARMZ - IC, INST AMP, SINGLE, 800KHZ, 8MSOP650RFQ
Analog Devices Inc.OP Amp Single GP R-R O/P ±18V/36V 8-Pin SOIC N T/R2145RFQ
Texas InstrumentsIC HEX SCHMITT-TRIG INV 14-SOIC385RFQ
Analog Devices Inc.IC OPAMP JFET 1.8MHZ RRO 8SOIC8RFQ
Texas InstrumentsHex Schmitt-Trigger Inverter 14-SOIC -40 to 125869RFQ
Texas InstrumentsIC HEX SCHMITT-TRIG INV 14-SOIC15RFQ
Micron Technology Inc.IC DRAM 128M PARALLEL 54TSOP2345BUY