web counter

Analog Devices Inc. ADZS-21479-EZLITEANALOG DEVICES ADZS-21479-EZLITE Evaluation Kit, ADSP-2147X, VISUALDSP++, 32bit, Debug Agent Board

Analog Devices Inc. ADZS-21479-EZLITE Reference Design 1
Analog Devices Inc. ADZS-21479-EZLITE Reference Design 1
Analog Devices Inc. ADZS-21479-EZLITE Reference Design 1
Analog Devices Inc. ADZS-21479-EZLITE Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

AudioEnvironmentalAudio Processing

ECAD Model:

Description

The Analog Devices ADZS-21479-EZLITE is a complete evaluation system based on the ADSP-2147x SHARC Digital Signal Processors (DSPs), Audio/Voice/Speech Processors (AVSPs) and ARM Processors. It is designed to provide a comprehensive platform for developing and testing applications for the ADSP-2147x family of processors. The system includes a development board, a USB cable, a power supply, and a software CD. The development board features a variety of peripherals, including an LCD display, a serial port, a USB port, and a JTAG port. The board also includes a variety of connectors for connecting external devices, such as sensors, actuators, and other peripherals. The software CD includes a comprehensive suite of development tools, including a C/C++ compiler, an assembler, a linker, and a debugger. The system also includes a variety of example programs and libraries to help developers get started quickly. The ADZS-21479-EZLITE is an ideal platform for developing and testing applications for the ADSP-2147x family of processors.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    SHARC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Base Part Number
    ADSP-21479
  • Operating Supply Voltage
    5V
  • Interface
    SPI, UART, USB
  • Number of Bits
    32
  • Data Bus Width
    32b
  • Utilized IC / Part
    ADSP-2147x
  • Evaluation Kit
    Yes
  • Core Architecture
    SHARC
  • Contents
    Board(s), Cable(s), Power Supply, Accessories, Stand Alone Debug Agent Programmer
  • Board Type
    Evaluation Platform
  • Platform
    EZ-KIT Lite®
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesProcessor Supervisor 0.6V 1 Active High/Open Drain 6-Pin SC-70 T/R4RFQ
Analog Devices Inc.ANALOG DEVICES ADM1085AKSZ-REEL7Sequencer, 2.25V-3.6Vin, SC-70-621RFQ
Nexperia USA Inc.Nexperia 74LVC14AD, 118, , Hex Schmitt Trigger, Single Ended CMOS Inverter, 14-Pin SO2336BUY
Analog Devices Inc.IC REG LIN POS ADJ 150MA TSOT51618RFQ
Nexperia USA Inc.IC INVERTER SCHMITT 6CH 14SO2394BUY
ISSI, Integrated Silicon Solution IncIC SRAM 16M PARALLEL 48TSOP I75RFQ
Nidec Copal ElectronicsSWITCH ROTARY DIP OCTAL 100MA 5V678RFQ