Analog Devices Inc. ADZS-21489-EZLITEANALOG DEVICES ADZS-21489-EZLITE Evaluation Kit, ADSP-21489, Visual DSP++, 32bit , Debug Agent Board
This Voice/Speech Processors (AVSPs) and ARM Cortex-M3 Microcontrollers (MCUs) is a comprehensive development platform for embedded applications. It includes a complete set of hardware and software tools to help developers quickly and easily evaluate, develop, and debug their applications. The ADZS-21489-EZLITE includes a SHARC ADSP-21489 processor, an ARM Cortex-M3 MCU, and a variety of peripherals. The ADSP-21489 processor is a 32-bit floating-point processor with a maximum clock speed of 400 MHz. It features a dual-core architecture with two independent instruction sets, allowing for simultaneous execution of multiple tasks. The ARM Cortex-M3 MCU is a 32-bit processor with a maximum clock speed of 72 MHz. It features a wide range of peripherals, including USB, Ethernet, and CAN. The ADZS-21489-EZLITE also includes a variety of software tools, such as the CrossCore Embedded Studio IDE, the VisualDSP++ development environment, and the ADI Blackfin Simulator. These tools allow developers to quickly and easily develop, debug, and optimize their applications. The ADZS-21489-EZLITE is an ideal platform for developing embedded applications for audio, voice, and speech processing, as well as other applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Mounting TypeFixed
- Number of Pins0
- PackagingBulk
- SeriesSHARC®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDSP
- Base Part NumberADSP-21489
- Operating Supply Voltage5V
- InterfaceSPI, UART, USB
- Number of Bits32
- Data Bus Width32b
- Utilized IC / PartADSP-2148x
- Evaluation KitYes
- Core ArchitectureSHARC
- ContentsBoard(s), Cable(s), Power Supply, Accessories, Stand Alone Debug Agent Programmer
- Board TypeEvaluation Platform
- PlatformEZ-KIT Lite®
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES ADM1085AKSZ-REEL7Sequencer, 2.25V-3.6Vin, SC-70-6 | 21 | RFQ | |
| Analog Devices Inc. | IC, STEP-DOWN DC/DC CONTROLLER, TSOT-6 | 90 | RFQ | |
| Nexperia USA Inc. | Nexperia 74LVC14AD, 118, , Hex Schmitt Trigger, Single Ended CMOS Inverter, 14-Pin SO | 2336 | BUY | |
| Analog Devices Inc. | IC REG LIN POS ADJ 150MA TSOT5 | 1618 | RFQ | |
| Nexperia USA Inc. | IC INVERTER SCHMITT 6CH 14SO | 2394 | BUY | |
| Analog Devices | Processor Supervisor 0.6V 1 Active High/Open Drain 6-Pin SC-70 T/R | 4 | RFQ | |
| Analog Devices Inc. | TRANSCEIVER, 3.3V, 460KBPS, 16SOIC | 9300 | RFQ |


Product
Brand
Articles
Tools