web counter

Analog Devices Inc. ADZS-BF518F-EZBRDEvaluation Boards He ADSPBF512/F, BF514/F, BF516/F, BF518/F Blackfin Processors

Analog Devices Inc. ADZS-BF518F-EZBRD Reference Design 1
Analog Devices Inc. ADZS-BF518F-EZBRD Reference Design 1
Analog Devices Inc. ADZS-BF518F-EZBRD Reference Design 1
Analog Devices Inc. ADZS-BF518F-EZBRD Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

AudioCommunications & NetworkingEnvironmentalAudio ProcessingVideo Processing

ECAD Model:

Description

The Analog Devices ADZS-BF518F-EZBRD is an evaluation board based on the ADSP-BF51xF Blackfin Digital Signal Processors (DSPs), Audio/Video (A/V) Processors, and Microcontrollers (MCUs). It is designed to provide a comprehensive platform for evaluating the performance of the ADSP-BF51xF family of processors. The board features a wide range of peripherals, including a USB 2.0 port, Ethernet port, audio codec, LCD display, and a variety of other I/O ports. It also includes a JTAG port for debugging and programming. The board is powered by a 5V DC power supply and is compatible with a variety of development tools, including the VisualDSP++ and CrossCore Embedded Studio. The ADZS-BF518F-EZBRD is an ideal platform for developing and testing applications for the ADSP-BF51xF family of processors.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Series
    Blackfin®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Base Part Number
    ADSP-BF518
  • Operating Supply Voltage
    3.3V
  • Interface
    Ethernet, SPI, USB
  • Number of Bits
    32
  • Utilized IC / Part
    BF512F/14F/16F/18F
  • Evaluation Kit
    Yes
  • Core Architecture
    Blackfin
  • Contents
    Board(s), Cable(s)
  • Board Type
    Evaluation Platform
  • Platform
    EZ-Board™
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SHUNT 5V SOT23-310BUY
Analog Devices Inc.IC, STEP-DOWN DC/DC CONTROLLER, TSOT-690RFQ
Analog Devices Inc.ANALOG DEVICES AD5258BRMZ10Non Volatile Digital Potentiometer, 10 kohm, Single, I2C, Serial, Linear,30%, 2.7 V112BUY
Analog Devices Inc.IC REG LIN POS ADJ 150MA TSOT51618RFQ
Nexperia USA Inc.IC INVERTER SCHMITT 6CH 14SO2394BUY
Analog Devices Inc.TRANSCEIVER, 3.3V, 460KBPS, 16SOIC9300RFQ
Texas InstrumentsIC TRANSCEIVER 1/1 48LQFP0RFQ
Nidec Copal ElectronicsSWITCH ROTARY DIP OCTAL 100MA 5V678RFQ