web counter

Analog Devices Inc. ADZS-BF526-EZBRDANALOG DEVICES ADZS-BF526-EZBRD Evaluation Board, ADSP-BF526, Ethernet, J-TAG Emulator or Standalone Debug Agent Board

Analog Devices Inc. ADZS-BF526-EZBRD Reference Design 1
Analog Devices Inc. ADZS-BF526-EZBRD Reference Design 1
Analog Devices Inc. ADZS-BF526-EZBRD Reference Design 1
Analog Devices Inc. ADZS-BF526-EZBRD Reference Design 1

Applications:

Embedded System >

Application Processor

End Products:

AudioCommunications & NetworkingEnvironmentalAudio ProcessingVideo Processing

ECAD Model:

Description

It is a complete development platform for embedded applications. It features a Blackfin BF526 processor, a wide range of peripherals, and a comprehensive suite of development tools. The board includes a USB port, Ethernet port, and a JTAG port for debugging. It also includes a variety of analog and digital I/O, including audio, video, and serial ports. The board is designed to be used with the VisualDSP++ development environment, which provides a comprehensive set of tools for developing and debugging embedded applications. The board is also compatible with a variety of third-party development tools, including compilers, debuggers, and emulators. The ADZS-BF526-EZBRD is an ideal platform for developing embedded applications for a wide range of applications, including consumer electronics, automotive, industrial, and medical.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Series
    Blackfin®
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    DSP
  • Base Part Number
    ADSP-BF526
  • Operating Supply Voltage
    5V
  • Interface
    Ethernet, SPI, UART, USB
  • Number of Bits
    32
  • Data Bus Width
    32b
  • Utilized IC / Part
    ADSP-BF526
  • Evaluation Kit
    Yes
  • Core Architecture
    Blackfin
  • Contents
    Board(s), Cable(s), Power Supply
  • Board Type
    Evaluation Platform
  • Platform
    EZ-Board™
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SHUNT 5V SOT23-310BUY
Analog Devices Inc.ANALOG DEVICES AD5258BRMZ10Non Volatile Digital Potentiometer, 10 kohm, Single, I2C, Serial, Linear,30%, 2.7 V112BUY
Analog Devices Inc.ANALOG DEVICES AD8619ARUZOperational Amplifier, QUAD, 400 kHz, 4 Amplifier, 0.1 V/s, 1.8V to 5V, TSSOP, 14 Pins75350RFQ
Analog Devices Inc.IC REG BUCK 3.3V 1A SYNC 16LFCSP80RFQ
Analog Devices Inc.ANALOG DEVICES ADP2291ARMZ-R7. BATTERY CHARGER LI-ION, 1.5A, MSOP-86977RFQ
Analog Devices Inc.ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP81202RFQ
Analog Devices Inc.ANALOG DEVICES ADM13305-4ARZDual Supervisory, Active-High, Active-Low Reset, 2-Monitors, 2.7V-5.5Vin, SOIC-81273BUY
ECS Inc.OSC XO 50.000MHZ HCMOS SMD10000BUY