Analog Devices Inc. ADZS-BF537-EZLITEANALOG DEVICES ADZS-BF537-EZLITE Evaluation Kit, ADSP-BF537, Ethernet, UART, 32bit , RS232 UART Line Driver/Receiver
It is a comprehensive development platform for the Blackfin processor family. It includes a complete set of hardware and software tools to help developers quickly and easily create embedded applications. The ADZS-BF537-EZLITE includes a Blackfin processor, a JTAG emulator, a power supply, a USB cable, and a software development kit. The processor is a 32-bit, low-power, high-performance processor with a wide range of peripherals and features. It is capable of running at speeds up to 400 MHz and is ideal for applications such as audio/video processing, digital signal processing, and embedded control. The JTAG emulator allows for debugging and programming of the processor. The power supply provides the necessary power for the processor and other components. The USB cable allows for easy connection to a PC for programming and debugging. The software development kit includes a C/C++ compiler, assembler, linker, debugger, and other tools to help developers create their applications. The ADZS-BF537-EZLITE is a great platform for developing embedded applications with the Blackfin processor family.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Mounting TypeFixed
- Number of Pins0
- SeriesBlackfin®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDSP
- Base Part NumberADSP-BF537
- Operating Supply Voltage7V
- InterfaceEthernet, SPI, UART, USB
- Number of Bits32
- Core ProcessorBlackfin®
- Data Bus Width32b
- Utilized IC / PartADSP-BF537
- Evaluation KitYes
- Core ArchitectureBlackfin
- ContentsBoard(s), Cable(s), Power Supply, Accessories
- Board TypeEvaluation Platform
- PlatformEZ-KIT Lite®
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| C&K | C & K COMPONENTSTDA06H0SB1SWITCH, DIP, 6 POS, SPST, FLUSH SLIDE | 3960 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - AD623ARMZ - IC, INST AMP, SINGLE, 800KHZ, 8MSOP | 650 | RFQ | |
| Nexperia USA Inc. | Nexperia 74LVC14AD, 118, , Hex Schmitt Trigger, Single Ended CMOS Inverter, 14-Pin SO | 2336 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADM708SARZ - IC, SUPERVISOR, 2.93V, 8SOIC | 15240 | RFQ | |
| Analog Devices Inc. | TRANSCEIVER, 3.3V, 460KBPS, 16SOIC | 9300 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADG774ABRQZ - IC, MUX/DEMUX,QUAD,2X1,16QSOP | 254 | RFQ | |
| Texas Instruments | IC GATE OR 1CH 2-INP SOT23-5 | 3256 | RFQ |


Product
Brand
Articles
Tools