Analog Devices Inc. ADZS-BF561-EZLITEANALOG DEVICES ADZS-BF561-EZLITE Evaluation Kit, ADSP-BF561, 32bit, Desktop Development Tool, Audio, Video
It is a comprehensive development platform for the Analog Devices Blackfin processor family. It includes a complete set of hardware and software tools to help developers quickly and easily create embedded applications. The ADZS-BF561-EZLITE includes a Blackfin processor, a development board, a JTAG emulator, and a suite of software tools. The Blackfin processor is a 32-bit, dual-core processor with a wide range of peripherals and features. The development board includes a variety of connectors and interfaces, including USB, Ethernet, and audio/video. The JTAG emulator provides a debugging interface for the Blackfin processor. The software tools include a C/C++ compiler, an assembler, a linker, and a debugger. The ADZS-BF561-EZLITE also includes a variety of application examples and libraries to help developers get started quickly. The ADSP-BF561 EZ-KIT Lite Evaluation System is a complete development platform for the Blackfin processor family. It includes a Blackfin processor, a development board, a JTAG emulator, and a suite of software tools. The Blackfin processor is a 32-bit, dual-core processor with a wide range of peripherals and features. The development board includes a variety of connectors and interfaces, including USB, Ethernet, and audio/video. The JTAG emulator provides a debugging interface for the Blackfin processor. The software tools include a C/C++ compiler, an assembler, a linker, and a debugger. The ADSP-BF561 EZ-KIT Lite Evaluation System also includes a variety of application examples and libraries to help developers get started quickly.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- MountDesktop
- Mounting TypeFixed
- Number of Pins0
- SeriesBlackfin®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDSP
- Base Part NumberADSP-BF561
- Operating Supply Voltage7V
- InterfaceSPI, UART, USB
- Number of Bits32
- Core ProcessorBlackfin®
- Data Bus Width32b
- Utilized IC / PartADSP-BF561
- Evaluation KitYes
- Core ArchitectureBlackfin
- ContentsBoard(s), Cable(s), Power Supply
- Board TypeEvaluation Platform
- PlatformEZ-KIT Lite®
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC, STEP-DOWN DC/DC CONTROLLER, TSOT-6 | 90 | RFQ | |
| Nexperia USA Inc. | Nexperia 74LVC14AD, 118, , Hex Schmitt Trigger, Single Ended CMOS Inverter, 14-Pin SO | 2336 | BUY | |
| Analog Devices Inc. | VOLTAGE REFERENCE, 1.2V | 1240 | RFQ | |
| Nexperia USA Inc. | IC INVERTER SCHMITT 6CH 14SO | 2394 | BUY | |
| Texas Instruments | IC GATE OR 1CH 2-INP SOT23-5 | 95285 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADM708SARZ - IC, SUPERVISOR, 2.93V, 8SOIC | 15240 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 10MHZ RRO 8SOIC | 1340 | RFQ | |
| Analog Devices Inc. | TRANSCEIVER, 3.3V, 460KBPS, 16SOIC | 9300 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8606ARZ - Operational Amplifier, Dual, 2 Amplifier, 10 MHz, 5 V/µs, 2.7V to 5.5V, SOIC, 8 Pins | 13758 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 10MHZ RRO 8SOIC | 10000 | RFQ | |
| C&K | SWITCH SLIDE DIP SPST 25MA 24V | 2979 | RFQ |


Product
Brand
Articles
Tools