web counter

Analog Devices Inc. ADZS-BF-EZEXT-1ANALOG DEVICES ADZS-BF-EZEXT-1 EXT BOARD, BLACKFIN, FOR ADSP-BF533

Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 9
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 1
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 2
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 3
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 4
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 5
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 6
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 7
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 8
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 9
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 1
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 1
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 2
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 3
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 4
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 5
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 6
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 7
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 8
Analog Devices Inc. ADZS-BF-EZEXT-1 Reference Design 9

Applications:

Embedded System >

Application Processor

End Products:

AudioCommunications & NetworkingEnvironmentalAudio ProcessingVideo Processing

ECAD Model:

Description

The Analog Devices ADZS-BF-EZEXT-1 is a daughter board for the EZ-KIT Lite Evaluation System based on Blackfin Digital Signal Processors (DSPs), Audio Processors (APs) and Microcontrollers (MCUs). It is designed to extend the capabilities of the EZ-KIT Lite system and provide a platform for development and evaluation of applications using the ADSP-BF533/ADSP-BF561 Blackfin DSPs. The board features a variety of peripherals, including a USB 2.0 port, an Ethernet port, an RS-232 port, an SD/MMC card slot, and a JTAG port. It also includes a variety of analog and digital I/O connectors, allowing for easy connection to external devices. The board is powered by a 5V DC power supply and is compatible with the EZ-KIT Lite software development environment.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mount
    External
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Accessory Type
    DSP
  • Data Bus Width
    32b
  • Evaluation Kit
    Yes
  • Core Architecture
    Blackfin
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.RF Detector RMS TruPwr Detectors5BUY
Analog Devices, Inc.0RFQ
Analog Devices Inc.IC DETECTOR RF TRUPWR 16LFCSP5RFQ