Analog Devices Inc. ADZS-TS201S-EZLITEEZ-KIT LITE ADSP-TS201S EVAL BRD
The Analog Devices ADZS-TS201S-EZLITE is a complete evaluation system based on the TigerSHARC Digital Signal Processors (DSPs), Audio/Voice/Speech Processors, and ARM Processors. It is designed to provide a comprehensive platform for developing and testing applications for the TigerSHARC DSPs, Audio/Voice/Speech Processors, and ARM Processors. The ADZS-TS201S-EZLITE includes a development board, a power supply, a USB cable, and a software CD. The development board features a TigerSHARC DSP, an ARM processor, and a variety of peripherals, including an audio codec, an LCD display, and a serial port. The board also includes a JTAG connector for debugging and programming. The software CD includes a comprehensive suite of development tools, including a C/C++ compiler, an assembler, a linker, and a debugger. The ADZS-TS201S-EZLITE is an ideal platform for developing and testing applications for the TigerSHARC DSPs, Audio/Voice/Speech Processors, and ARM Processors.
- TypeParameter
- Mounting TypeFixed
- Number of Pins0
- PackagingBulk
- SeriesTigerSHARC®
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeDSP
- Base Part NumberADSP-TS201
- Operating Supply Voltage7.5V
- InterfaceEthernet, SPI, UART, USB
- Number of Bits32
- Data Bus Width32b
- Utilized IC / PartADSP-TS201S
- Evaluation KitYes
- Core ArchitectureSHARC
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformEZ-KIT Lite®
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC, STEP-DOWN DC/DC CONTROLLER, TSOT-6 | 90 | RFQ | |
| Nexperia USA Inc. | Nexperia 74LVC14AD, 118, , Hex Schmitt Trigger, Single Ended CMOS Inverter, 14-Pin SO | 2336 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADP1821ARQZ-R7 DC/DC CONV, STEP DOWN, 1~24V, 16QSOP | 1000 | RFQ | |
| Nexperia USA Inc. | IC INVERTER SCHMITT 6CH 14SO | 2394 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADM708SARZ - IC, SUPERVISOR, 2.93V, 8SOIC | 15240 | RFQ |


Product
Brand
Articles
Tools