web counter

Analog Devices Inc. DC1025ABOARD DEMO FOR LTC3560ES6

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsDigital Still Camera (DSC)PortableWireless ModemPortable Media PlayerDSL ModemCellular Phone

ECAD Model:

Description

The Analog Devices DC1025A-A LTC3560 Demo Board is a consumer electronics device that provides a monolithic synchronous buck regulator with up to 800mA of output current. It is designed to demonstrate the features and performance of the LTC3560, a high-efficiency, low-noise, low-dropout regulator. The board includes a wide range of features, including adjustable output voltage, adjustable switching frequency, and programmable soft-start. It also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is ideal for applications such as powering microcontrollers, FPGAs, and other low-power devices.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Mfr
    Analog Devices Inc.
  • Package
    Box
  • Product Status
    Active
  • Base Product Number
    DC1025
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LTC3560
  • RoHS
    Details
  • Voltage-Input
    2.5V ~ 5.5V
  • Series
    -
  • Packaging
    Bulk
  • Type
    Voltage Regulator - Switching Regulator
  • Subcategory
    Development Tools
  • Output Voltage
    1.2 V, 1.5 V, 1.8 V
  • Output Current
    800 mA
  • Current - Output
    800mA
  • Voltage - Output
    -
  • Frequency - Switching
    2.25MHz
  • Utilized IC / Part
    LTC3560
  • Supplied Contents
    Board(s)
  • Product Type
    Power Management IC Development Tools
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Product
    Demonstration Boards
  • Input Voltage
    2.5 V to 5.5 V
  • Product Category
    Power Management IC Development Tools
0 Similar Products Remaining