web counter

Analog Devices, Inc. DC1178A

Analog Devices, Inc. DC1178A Reference Design 1
Analog Devices, Inc. DC1178A Reference Design 1
Analog Devices, Inc. DC1178A Reference Design 1
Analog Devices, Inc. DC1178A Reference Design 1

Applications:

Wireless Communication >

Modulators

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices DC1178A-A, DC1178A, Demo Board for the LT5568-2EUF, 900MHz GSM/EDGE Optimized I/Q Modulator, Wireless Transceiver is a powerful and versatile tool for evaluating the performance of the LT5568-2EUF GSM/EDGE Optimized I/Q Modulator. This demo board provides a complete platform for testing and evaluating the performance of the LT5568-2EUF in a variety of wireless applications. The board includes a 900MHz GSM/EDGE Optimized I/Q Modulator, a power amplifier, a low noise amplifier, a power detector, and a variety of other components. The board also includes a USB interface for easy connection to a PC for data logging and analysis. The board is designed to be used with the LT5568-2EUF GSM/EDGE Optimized I/Q Modulator and is ideal for evaluating the performance of the LT5568-2EUF in a variety of wireless applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 1 month ago)
  • Number of Pins
    0
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • RoHS
    Non-Compliant
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    LT5568-2
  • Protocol - Sub GHz
    Sub GHz
  • Series
    LT5568-2
  • Packaging
    Bulk
  • Part Status
    Active
  • Type
    RF Modulator
  • Subcategory
    Development Tools
  • Frequency
    700 MHz to 1.05 GHz
  • Operating Supply Voltage
    4.5 V to 5.25 V
  • Product Type
    RF Development Tools
  • Product
    Demonstration Boards
  • Product Category
    RF Development Tools
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC HOT SWAP CTRLR GP 16DFN0RFQ