web counter

Linear Technology/Analog Devices DC966AEVAL BOARD FOR LT5568EUF

Linear Technology/Analog Devices DC966A Reference Design 3
Linear Technology/Analog Devices DC966A Reference Design 1
Linear Technology/Analog Devices DC966A Reference Design 2
Linear Technology/Analog Devices DC966A Reference Design 3
Linear Technology/Analog Devices DC966A Reference Design 1
Linear Technology/Analog Devices DC966A Reference Design 1
Linear Technology/Analog Devices DC966A Reference Design 2
Linear Technology/Analog Devices DC966A Reference Design 3

Applications:

Wireless Communication >

Modulators

End Products:

WirelessWireless Infrastructure

ECAD Model:

Description

The Analog Devices DC966A-A, DC966A, Demo Board for the LT5568EUF, 900MHz I/Q Modulator, Wireless Infrastructure is a powerful demonstration board designed to showcase the capabilities of the LT5568EUF 900MHz I/Q Modulator. This board is ideal for wireless infrastructure applications, such as base station and repeater systems. It features a wide range of features, including a high-performance 900MHz I/Q modulator, a low-noise amplifier, a power amplifier, and a power detector. The board also includes a variety of connectors and test points for easy integration into existing systems. With its robust design and comprehensive features, the DC966A-A is an ideal solution for wireless infrastructure applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Modulator
  • Frequency
    700MHz~1.05GHz
  • Base Part Number
    LT5568
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining